Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$29.52
175 °C TJ operation |
Low forward voltage drop |
High frequency operation |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-249NQ150PbF |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Diode Schottky 150V 240A D-67 | RS |
Rectifier Diode,schottky,150V V(Rrm),m:Hl030Hd4.3 |Vishay VS-249NQ150PBF | Newark Electronics |
150V, 240A, 2-Pin Case D-67. | Future Electronics |
Diode Schottky 150V 240A 2-Pin Case D-67 | Avnet America |
DIODE MODULE, SINGLE, 150V, 240A | Farnell |
Where can I find additional details, specifications and documents for a VS-249NQ150PbF?
Additional datasheets, footprints and schematics for VS-249NQ150PbF are listed on our Part Details page. You can also find images and similar parts to VS-249NQ150PbF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-249NQ150PbF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-249NQ150PbF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-249NQ150PbF fall under?
The VS-249NQ150PbF is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VS-249NQ150PbF when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-249NQ150PbF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-249NQ150PbF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-249NQ150PbF have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VS-249NQ150PbF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-249NQ150PbF often in real-time on the comparison pages.
What if I can't find stock of VS-249NQ150PbF?
You can fill out our help required form which you can use to request a quote for VS-249NQ150PbF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.