VS-20CTH03PBF Semiconductors - Discretes by Vishay Intertechnology

DIODE HYPERFAST 20A 300V TO-220

Status: Unknown
Series: VS-20 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Farnell
Farnell
from US$0.81
No stock
Buy Now
Logo for element14
element14
from US$1.86
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 300V
Forward Current If(AV) 20A
Diode Configuration Dual Common Cathode
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 35ns
Forward Surge Current Ifsm Max 120A
Operating Temperature Max 175°C
Diode Case Style TO-220AB
No. of Pins 3 Pin, 3Pins
Product Range VS-20 Series
Automotive Qualification Standard -
Current Ifsm 120A
Diode Type Fast Recovery
Forward Current If Max 10A
Forward Voltage 1.25V
Junction Temperature Tj Max 175°C
Junction to Case Thermal Resistance A 0°C/W
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +175°C
Reverse Recovery Time trr Typ 31ns

Alternative Descriptions

DIODE, HYPERFAST, 20A, 300V, TO-220 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-20CTH03PBF?

Additional datasheets, footprints and schematics for VS-20CTH03PBF are listed on our Part Details page. You can also find images and similar parts to VS-20CTH03PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-20CTH03PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-20CTH03PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-20CTH03PBF fall under?

The VS-20CTH03PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-20CTH03PBF when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-20CTH03PBF you can contact the distributor directly for product support, shipping queries etc.

Is the VS-20CTH03PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-20CTH03PBF have stock available?

Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for VS-20CTH03PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-20CTH03PBF often in real-time on the comparison pages.

What if I can't find stock of VS-20CTH03PBF?

You can fill out our help required form which you can use to request a quote for VS-20CTH03PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay