Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
25,900
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
86,400
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
12,340
in stock
|
Buy Now | |
element14
from US$0.13
|
12,090
in stock
|
Buy Now | |
Farnell
from US$0.12
|
12,090
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,860
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
2,774
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
450
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 470mV |
Forward Surge Current Ifsm Max | 350A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Semiconductor Technology | Si |
2.0A 30V SKY SMB | TTI Europe |
Schottky Diode 2A 30V SMB | RS |
VS-20BQ030-M3 Series 30 V 2 A Series Schottky Rectifier - DO-214AA (SMB) | Future Electronics |
Schottky Rectifier, 2A, 30V, Do-214Aa | Newark Electronics |
SCHOTTKY RECTIFIER, 2A, 30V, DO-214AA | element14 |
Vishay High Performance Schottky Rectifier, 2A, 30V, DO-214AA | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY 2A 30V SMB-e3 | Rutronik |
Diode Schottky Rectifier 30V 2A 2-Pin DO-214AA Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a VS-20BQ030-M3/5BT?
Additional datasheets, footprints and schematics for VS-20BQ030-M3/5BT are listed on our Part Details page. You can also find images and similar parts to VS-20BQ030-M3/5BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-20BQ030-M3/5BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-20BQ030-M3/5BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-20BQ030-M3/5BT fall under?
The VS-20BQ030-M3/5BT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-20BQ030-M3/5BT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-20BQ030-M3/5BT you can contact the distributor directly for product support, shipping queries etc.
Is the VS-20BQ030-M3/5BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-20BQ030-M3/5BT have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for VS-20BQ030-M3/5BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-20BQ030-M3/5BT often in real-time on the comparison pages.
What if I can't find stock of VS-20BQ030-M3/5BT?
You can fill out our help required form which you can use to request a quote for VS-20BQ030-M3/5BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.