Status: | Unknown |
---|---|
Series: | VS-180RKI...PbF, VS-181RKI...PbF Series |
RoHS: | Compliant |
Hermetic glass-metal seal |
International standard case TO-93 (TO-209AB) |
Designed and qualified for industrial level |
Applications |
---|
DC motor controls |
Controlled DC power supplies |
AC controllers |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-180RKI...PbF, VS-181RKI...PbF Series |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Thyristor: stud | Transfer Multisort Elektronik |
VS-180RKI Series 1.35 V 180 A 65 mA Phase Control Thyristor - TO-93 (TO-209AB) | Future Electronics |
Thyristor PCT 800V 4KA 4-Pin TO-93 | Avnet America |
Where can I find additional details, specifications and documents for a VS-180RKI80PBF?
Additional datasheets, footprints and schematics for VS-180RKI80PBF are listed on our Part Details page. You can also find images and similar parts to VS-180RKI80PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-180RKI80PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-180RKI80PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-180RKI80PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-180RKI80PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-180RKI80PBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for VS-180RKI80PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-180RKI80PBF often in real-time on the comparison pages.
What if I can't find stock of VS-180RKI80PBF?
You can fill out our help required form which you can use to request a quote for VS-180RKI80PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.