Status: | Unknown |
---|---|
Series: | VS-12F(R) Series |
RoHS: | Unknown |
High surge current capability |
Stud cathode and stud anode version |
Wide current range |
Applications |
---|
Battery charges |
Converters |
Power supplies |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-12F(R) Series |
Markings |
---|
Diodes Group Body Marking |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
12F120 | RS |
Standard Diode, 12A, 1.2Kv Do-203Aa | Newark Electronics |
Diode Switching 1.2KV 16A 2-Pin DO-4 | Avnet America |
DIODE, STANDARD, 12A, 1200V | element14 |
12A 1.2KV STD DO-203AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-12F120?
Additional datasheets, footprints and schematics for VS-12F120 are listed on our Part Details page. You can also find images and similar parts to VS-12F120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-12F120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-12F120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-12F120 fall under?
The VS-12F120 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-12F120 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-12F120 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-12F120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-12F120 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-12F120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-12F120 often in real-time on the comparison pages.
What if I can't find stock of VS-12F120?
You can fill out our help required form which you can use to request a quote for VS-12F120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.