Status: | Unknown |
---|---|
Series: | FRED Pt Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 12A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 65ns |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-263AC |
No. of Pins | 3 Pin |
Product Range | FRED Pt Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
RECTIFIER, AEC-Q101, 12A, 600V, TO-263AC | element14 |
Rectifier, Aec-Q101, 12A, 600V, To-263Ac | Newark Electronics |
Diode Ultra Fast Rectifier 600V 12A 3-Pin TO-263AC Plastic T/R | Avnet America |
2X6A 600V UF TO-263AC | TTI Europe |
Where can I find additional details, specifications and documents for a VS-12CDU06HM3/I?
Additional datasheets, footprints and schematics for VS-12CDU06HM3/I are listed on our Part Details page. You can also find images and similar parts to VS-12CDU06HM3/I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-12CDU06HM3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-12CDU06HM3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-12CDU06HM3/I fall under?
The VS-12CDU06HM3/I is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-12CDU06HM3/I when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-12CDU06HM3/I you can contact the distributor directly for product support, shipping queries etc.
Is the VS-12CDU06HM3/I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-12CDU06HM3/I have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-12CDU06HM3/I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-12CDU06HM3/I often in real-time on the comparison pages.
What if I can't find stock of VS-12CDU06HM3/I?
You can fill out our help required form which you can use to request a quote for VS-12CDU06HM3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.