Status: | Unknown |
---|---|
Series: | VS-110RKI...PbF, VS-111RKI...PbF Series |
RoHS: | Compliant |
High current and high surge ratings |
Hermetic ceramic housing |
Designed and qualified for industrial level |
Applications |
---|
DC motor controls |
Controlled DC power supplies |
AC controllers |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-110RKI...PbF, VS-111RKI...PbF Series |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Thyristor, 1200 V, 150 Ma, 130 A, 220 A, To-94 Rohs Compliant: Yes |Vishay VS-111RKI120PBF | Newark Electronics |
THYRISTOR, 110A, 1200V, TO-94 | element14 |
Thyristor PCT 1.2KV 2.18KA 4-Pin TO-94 | Avnet America |
Where can I find additional details, specifications and documents for a VS-111RKI120PBF?
Additional datasheets, footprints and schematics for VS-111RKI120PBF are listed on our Part Details page. You can also find images and similar parts to VS-111RKI120PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-111RKI120PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-111RKI120PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-111RKI120PBF fall under?
The VS-111RKI120PBF is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-111RKI120PBF when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-111RKI120PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-111RKI120PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-111RKI120PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for VS-111RKI120PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-111RKI120PBF often in real-time on the comparison pages.
What if I can't find stock of VS-111RKI120PBF?
You can fill out our help required form which you can use to request a quote for VS-111RKI120PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.