Status: | Unknown |
---|---|
Series: | VS-10CSH02HM3 |
RoHS: | Unknown |
Prices starting from US$0.30
Hyperfast recovery time, reduced Qrr, and soft recovery |
175 °C maximum operating junction temperature |
Specified for output and snubber operation |
Applications |
---|
State of the art hyper fast recovery rectifiers specifically designed with optimized performance of forward voltage drop and hyper fast recovery time. |
The planar structure and the platinum doped life time control guarantee the best overall performance, ruggedness, and reliability characteristics. |
These devices are intended for use in snubber, boost, piezo-injection, as high frequency rectifiers and freewheeling diodes. |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
VS-10CSH02HM3 |
General Information |
---|
Soldering Process |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Selector Guide |
FRED Pt® GEN 5 |
Market Development Brochure |
Product Sheet |
Tradeshow Brochure |
Did You Know |
Infograph |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Rectifier, Aec-Q101, 10A, 200V, To-277A | Newark Electronics |
RECT, UF, 10A, 200V, TO-277A | element14 |
Diode Hyperfast Rectifier 200V 10A 3-Pin TO-277A Plastic T/R | Avnet America |
2X5A 200V HF TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a VS-10CSH02HM3/86A?
Additional datasheets, footprints and schematics for VS-10CSH02HM3/86A are listed on our Part Details page. You can also find images and similar parts to VS-10CSH02HM3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-10CSH02HM3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-10CSH02HM3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-10CSH02HM3/86A fall under?
The VS-10CSH02HM3/86A is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-10CSH02HM3/86A when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-10CSH02HM3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the VS-10CSH02HM3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-10CSH02HM3/86A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for VS-10CSH02HM3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-10CSH02HM3/86A often in real-time on the comparison pages.
What if I can't find stock of VS-10CSH02HM3/86A?
You can fill out our help required form which you can use to request a quote for VS-10CSH02HM3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.