Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
29,435
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
316,800
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
144,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
63,315
in stock
|
Buy Now | |
element14
from US$0.11
|
63,315
in stock
|
Buy Now | |
Farnell
from US$0.11
|
63,315
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
13,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
6,165
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,351
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
1,810
in stock
|
Buy Now | |
Conrad
from US$0.24
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
4
in stock
|
Buy Now | |
EBV Elektronik
-
|
620,800
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 780A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Semiconductor Technology | Si |
VS-10BQ100-M3 100 V 1 A Surface Mount Schottky Rectifier - DO-214AA (SMB) | Future Electronics |
1.0A 100V SKY SMB | TTI Europe |
Schottky Rectifier, 1A, 100V, Do-214Aa | Newark Electronics |
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AA | element14 |
VS-10BQ100-M3/5BT | RS |
SMD Schottky 100V 1A SMB | Schukat Electronic |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Vishay High Performance Schottky Rectifier, 1A, 100V, DO-214AA | Distrelec |
Configuration (diode): Single | Conrad |
VS-10BQ100-M3/5BT, SMT Schottky Diode, 100V 1A, 2-Pin DO-214AA | Vishay Dale VS-10BQ100-M3/5BT | RS Americas |
Diode Schottky 100V 1A 2-Pin DO-214AA Plastic T/R | EBV Elektronik |
SCHOTTKY-DIODE IR 1A 100V SMB | Rutronik |
Where can I find additional details, specifications and documents for a VS-10BQ100-M3/5BT?
Additional datasheets, footprints and schematics for VS-10BQ100-M3/5BT are listed on our Part Details page. You can also find images and similar parts to VS-10BQ100-M3/5BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-10BQ100-M3/5BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-10BQ100-M3/5BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-10BQ100-M3/5BT fall under?
The VS-10BQ100-M3/5BT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-10BQ100-M3/5BT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-10BQ100-M3/5BT you can contact the distributor directly for product support, shipping queries etc.
Is the VS-10BQ100-M3/5BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-10BQ100-M3/5BT have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for VS-10BQ100-M3/5BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-10BQ100-M3/5BT often in real-time on the comparison pages.
What if I can't find stock of VS-10BQ100-M3/5BT?
You can fill out our help required form which you can use to request a quote for VS-10BQ100-M3/5BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.