Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 13V |
---|---|
Voltage Rating V DC | 18V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | Radial Leaded |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 500A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 3J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistor Multilayer 3100pF 5A 25.5V Through Hole T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VR20AS18J390R?
Additional datasheets, footprints and schematics for VR20AS18J390R are listed on our Part Details page. You can also find images and similar parts to VR20AS18J390R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VR20AS18J390R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VR20AS18J390R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VR20AS18J390R fall under?
The VR20AS18J390R is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VR20AS18J390R when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VR20AS18J390R you can contact the distributor directly for product support, shipping queries etc.
Is the VR20AS18J390R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VR20AS18J390R have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for VR20AS18J390R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VR20AS18J390R often in real-time on the comparison pages.
What if I can't find stock of VR20AS18J390R?
You can fill out our help required form which you can use to request a quote for VR20AS18J390R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.