Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 13V |
---|---|
Voltage Rating V DC | 18V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 67V |
Varistor Case Style | Radial Leaded |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
AT Series Metal Oxide Varistor 90pF, Clamping 67V, Varistor 41V | AVX VR15AT18A650R | RS Americas |
VARISTOR, 41V, 67V, RAD | Farnell |
150C RATED AUTOMOTIVE RADIAL LEADED VARISTOR | Avnet America |
Where can I find additional details, specifications and documents for a VR15AT18A650R?
Additional datasheets, footprints and schematics for VR15AT18A650R are listed on our Part Details page. You can also find images and similar parts to VR15AT18A650R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VR15AT18A650R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VR15AT18A650R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VR15AT18A650R fall under?
The VR15AT18A650R is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VR15AT18A650R when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VR15AT18A650R you can contact the distributor directly for product support, shipping queries etc.
Is the VR15AT18A650R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VR15AT18A650R have stock available?
Authorised distributors including RS Americas, Farnell and Avnet America have stock available or on a lead time for VR15AT18A650R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VR15AT18A650R often in real-time on the comparison pages.
What if I can't find stock of VR15AT18A650R?
You can fill out our help required form which you can use to request a quote for VR15AT18A650R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.