Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plug Hole Dia - Imperial | 0.75" |
---|---|
Plug Hole Dia - Metric | 19.05mm |
IP Rating | - |
NEMA Rating | - |
Product Range | - |
Computers, Hardware | Newark Electronics |
Where can I find additional details, specifications and documents for a VPMN?
Additional datasheets, footprints and schematics for VPMN are listed on our Part Details page. You can also find images and similar parts to VPMN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VPMN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VPMN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VPMN fall under?
The VPMN is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to VPMN when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VPMN you can contact the distributor directly for product support, shipping queries etc.
Is the VPMN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VPMN have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for VPMN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VPMN often in real-time on the comparison pages.
What if I can't find stock of VPMN?
You can fill out our help required form which you can use to request a quote for VPMN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.