Status: | Unknown |
---|---|
Series: | VP Series |
RoHS: | Unknown |
Prices starting from US$0.32
Voltage Rating VAC | 150V |
---|---|
Voltage Rating V DC | 200V |
Product Range | VP Series |
Clamping Voltage Vc Max | 395V |
Varistor Case Style | 3225 |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 400A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 9J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
150V |Kemet VP3225K401R150 | Newark Electronics |
KEMET Varistors 200V 400A 3225 | Distrelec |
VP Series Plastic Encapsulated 85°C | Avnet America |
VP Series Plastic Encapsulated SMD Varistor 85 oC 3225 400A 200Vdc | KEMET VP3225K401R150 | RS Americas |
Where can I find additional details, specifications and documents for a VP3225K401R150?
Additional datasheets, footprints and schematics for VP3225K401R150 are listed on our Part Details page. You can also find images and similar parts to VP3225K401R150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VP3225K401R150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VP3225K401R150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VP3225K401R150 fall under?
The VP3225K401R150 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VP3225K401R150 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VP3225K401R150 you can contact the distributor directly for product support, shipping queries etc.
Is the VP3225K401R150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VP3225K401R150 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for VP3225K401R150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VP3225K401R150 often in real-time on the comparison pages.
What if I can't find stock of VP3225K401R150?
You can fill out our help required form which you can use to request a quote for VP3225K401R150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.