Status: | Unknown |
---|---|
Series: | VOW137, VOW2611 |
RoHS: | Compliant |
External creepage > 10 mm |
Reinforced isolation |
Internal shield for very high input to output noise isolation |
Applications |
---|
Solar inverters |
Industrial motor drives |
Welding equipment |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
VDE Certificate 40036629 |
CQC Certificate 13001091528 |
CQC Certificate 13001091529 |
Application Notes |
---|
Application Note 06 |
Application Note 05 |
Application Note 04 |
Application Note 83 |
Application Note 71 |
Application Note 42 |
Application Note 43 |
Datasheet |
---|
VOW137, VOW2611 |
Product Literature |
---|
Did You Know |
Application Brochure |
Tradeshow Brochure |
Applications Guide |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Wdip-8, 10Mbd Coupler, Vde -E3 Rohs Compliant: No |Vishay VOW2611-X001 | Newark Electronics |
Optocoupler Logic-Out DC-IN 1-CH 8-PIN DIP | Avnet America |
OPTOCOUPLER, DIGITAL, 5.3KV, WDIP-8 | Farnell |
Where can I find additional details, specifications and documents for a VOW2611-X001?
Additional datasheets, footprints and schematics for VOW2611-X001 are listed on our Part Details page. You can also find images and similar parts to VOW2611-X001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOW2611-X001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOW2611-X001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOW2611-X001 you can contact the distributor directly for product support, shipping queries etc.
Is the VOW2611-X001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOW2611-X001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for VOW2611-X001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOW2611-X001 often in real-time on the comparison pages.
What if I can't find stock of VOW2611-X001?
You can fill out our help required form which you can use to request a quote for VOW2611-X001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.