Status: | Unknown |
---|---|
Series: | VOW135, VOW136 |
RoHS: | Compliant |
External creepage > 10 mm |
Reinforced isolation |
Internal shield for very high input to output noise isolation |
Applications |
---|
Solar inverters |
Industrial motor drives |
Welding equipment |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
VDE Certificate 40036629 |
CQC Certificate 13001091483 |
CQC Certificate 13001091482 |
Application Notes |
---|
Application Note 06 |
Application Note 05 |
Application Note 04 |
Application Note 83 |
Application Note 42 |
Application Note 43 |
Datasheet |
---|
VOW135, VOW136 |
Product Literature |
---|
Did You Know |
Application Brochure |
Tradeshow Brochure |
Applications Guide |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Wdip-8, 1Mbd Coupler, Vde -E3 Rohs Compliant: No |Vishay VOW136-X001 | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin DIP Tube | Avnet America |
H SPEED OPTOCPLR 1MBD DIP-8 | TTI Europe |
OPTOCOUPLER, TRANSISTOR, 5.3KV, WDIP-8 | Farnell |
Where can I find additional details, specifications and documents for a VOW136-X001?
Additional datasheets, footprints and schematics for VOW136-X001 are listed on our Part Details page. You can also find images and similar parts to VOW136-X001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOW136-X001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOW136-X001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOW136-X001 you can contact the distributor directly for product support, shipping queries etc.
Is the VOW136-X001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOW136-X001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for VOW136-X001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOW136-X001 often in real-time on the comparison pages.
What if I can't find stock of VOW136-X001?
You can fill out our help required form which you can use to request a quote for VOW136-X001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.