Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SSOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 80V |
Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant: Yes |Vishay VOS618AT | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 | element14 |
OPTOCOUPLER 50-600%,SOP4,1mA | Rutronik |
SSOP-4 OPTOCPL 50-600% CTR 1MA, E3 | Avnet America |
Where can I find additional details, specifications and documents for a VOS618AT?
Additional datasheets, footprints and schematics for VOS618AT are listed on our Part Details page. You can also find images and similar parts to VOS618AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOS618AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOS618AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOS618AT fall under?
The VOS618AT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOS618AT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOS618AT you can contact the distributor directly for product support, shipping queries etc.
Is the VOS618AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOS618AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for VOS618AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOS618AT often in real-time on the comparison pages.
What if I can't find stock of VOS618AT?
You can fill out our help required form which you can use to request a quote for VOS618AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.