Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
5,493
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
5,493
in stock
|
Buy Now | |
element14
from US$0.40
|
5,493
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SSOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 80V |
CPL DC INPUT SSOP4 CTR100-200% | TTI Europe |
Optocoupler, Phototransistor O/P, 3.75Kv, Ssop-4 | Newark Electronics |
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4 | element14 |
OPTOCOUPLER VDE100-200%,SOP41mA | Rutronik |
VOS618 Series 1 Channel 3750 Vrms SMT Phototransistor Optocoupler - SSOP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 4-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a VOS618A-3X001T?
Additional datasheets, footprints and schematics for VOS618A-3X001T are listed on our Part Details page. You can also find images and similar parts to VOS618A-3X001T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOS618A-3X001T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOS618A-3X001T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOS618A-3X001T fall under?
The VOS618A-3X001T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOS618A-3X001T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOS618A-3X001T you can contact the distributor directly for product support, shipping queries etc.
Is the VOS618A-3X001T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOS618A-3X001T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for VOS618A-3X001T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOS618A-3X001T often in real-time on the comparison pages.
What if I can't find stock of VOS618A-3X001T?
You can fill out our help required form which you can use to request a quote for VOS618A-3X001T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.