Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
1,865
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,338
in stock
|
Buy Now | |
element14
from US$0.21
|
1,865
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,518
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SSOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 80V |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 | element14 |
Optocoupler, Phototransistor O/P, 3.75Kv, Ssop-4 | Newark Electronics |
Single Channel 80 V 3750 Vrms 50-600% CTR Half Pitch Optocoupler - SSOP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SSOP T/R | Avnet America |
OPTOCPL SSOP-4 CTR 50-600% | TTI Europe |
Where can I find additional details, specifications and documents for a VOS617AT?
Additional datasheets, footprints and schematics for VOS617AT are listed on our Part Details page. You can also find images and similar parts to VOS617AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOS617AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOS617AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOS617AT fall under?
The VOS617AT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOS617AT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOS617AT you can contact the distributor directly for product support, shipping queries etc.
Is the VOS617AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOS617AT have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for VOS617AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOS617AT often in real-time on the comparison pages.
What if I can't find stock of VOS617AT?
You can fill out our help required form which you can use to request a quote for VOS617AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.