Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
7,060
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,647
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,800
in stock
|
Buy Now | |
element14
from US$0.26
|
1,800
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SSOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 80V |
RoHS Compliant | Yes |
Optocoupler DC-IN 1-CH Transistor | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant: Yes |Vishay VOS615A-X001T | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 | element14 |
Optocoupler DC-IN 1-CH DC-OUT 4-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a VOS615A-X001T?
Additional datasheets, footprints and schematics for VOS615A-X001T are listed on our Part Details page. You can also find images and similar parts to VOS615A-X001T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOS615A-X001T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOS615A-X001T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOS615A-X001T fall under?
The VOS615A-X001T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOS615A-X001T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOS615A-X001T you can contact the distributor directly for product support, shipping queries etc.
Is the VOS615A-X001T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VOS615A-X001T have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for VOS615A-X001T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOS615A-X001T often in real-time on the comparison pages.
What if I can't find stock of VOS615A-X001T?
You can fill out our help required form which you can use to request a quote for VOS615A-X001T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.