Status: | Unknown |
---|---|
Series: | VOMA617A |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
1,033
in stock
|
Buy Now | |
TTI Europe
from US$0.81
|
8,000
in stock
|
Buy Now | |
element14
from US$1.15
|
1,033
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
973
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$1.13
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now |
AEC-Q101 qualified |
High CTR with low input current |
SOP-4 low profile package |
Applications |
---|
Galvanic and noise isolation |
Signal transmission |
Hybrid / electric vehicle applications |
Application Notes |
---|
Optocouplers in On-Board Chargers and Battery Monitoring Systems |
Application Note 92 |
Datasheet |
---|
VOMA617A |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
AECQ101 COUPLER SOP-4 100-200% | TTI Europe |
OPTOCPLR, AEC-Q101, TRANS-O/P, 3.75KV | element14 |
Sop-4 Cplr 100-200% Ctr 5Ma Vde |Vishay VOMA617A-3X001T | Newark Electronics |
Optocoupler Single Transistor-OUT 3750Vrms 4-Pin SOP T/R | EBV Elektronik |
OPTOCOUPLER 100-200%,SOP4,VDE | Rutronik |
VOMA617A Series Single Channel 80 V 3750 V Low Input Current Optocoupler - SOP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a VOMA617A-3X001T?
Additional datasheets, footprints and schematics for VOMA617A-3X001T are listed on our Part Details page. You can also find images and similar parts to VOMA617A-3X001T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOMA617A-3X001T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOMA617A-3X001T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOMA617A-3X001T fall under?
The VOMA617A-3X001T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOMA617A-3X001T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOMA617A-3X001T you can contact the distributor directly for product support, shipping queries etc.
Is the VOMA617A-3X001T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOMA617A-3X001T have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for VOMA617A-3X001T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOMA617A-3X001T often in real-time on the comparison pages.
What if I can't find stock of VOMA617A-3X001T?
You can fill out our help required form which you can use to request a quote for VOMA617A-3X001T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.