Status: | Unknown |
---|---|
Series: | VO Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
2,350
in stock
|
Buy Now | |
RS
from US$0.70
|
2,980
in stock
|
Buy Now | |
element14
from US$0.45
|
2,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
480
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | LSOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | VO Series |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 125% |
Current Transfer Ratio Min | 63% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
LSOP-4 CPLR 63-125% CTR IF=1mA VDE-e3 | RS |
OPTOCOUPLER, AC INPUT, 63-125%, 1MA | element14 |
Optocoupler, Transistor, 5Kv, Lsop-4 | Newark Electronics |
OPTOCOUPLER 63-125%,LSOP,AC,VDE | Rutronik |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Future Electronics |
LOW CURRENT OPTO COUPLER | TTI Europe |
Where can I find additional details, specifications and documents for a VOL628A-2X001T?
Additional datasheets, footprints and schematics for VOL628A-2X001T are listed on our Part Details page. You can also find images and similar parts to VOL628A-2X001T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOL628A-2X001T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOL628A-2X001T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOL628A-2X001T fall under?
The VOL628A-2X001T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOL628A-2X001T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOL628A-2X001T you can contact the distributor directly for product support, shipping queries etc.
Is the VOL628A-2X001T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOL628A-2X001T have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for VOL628A-2X001T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOL628A-2X001T often in real-time on the comparison pages.
What if I can't find stock of VOL628A-2X001T?
You can fill out our help required form which you can use to request a quote for VOL628A-2X001T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.