Status: | Unknown |
---|---|
Series: | VO Series |
RoHS: | Unknown |
Prices starting from US$0.20
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | LSOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | VO Series |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 600% |
Current Transfer Ratio Min | 50% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
LSOP-4 CPLR 50-600% CTR IF=1mA -e3 | RS |
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 50 %, 60 Ma, Lsop, 4 Rohs Compliant: Yes |Vishay VOL628A | Newark Electronics |
OPTOCOUPLER, AC INPUT, 50-600%, 1MA | element14 |
Optocoupler AC-IN 1-CH DC-OUT 4-Pin LSOP | Avnet America |
OPTOCPLR 4-LSOP CTR 50-600% | TTI Europe |
Where can I find additional details, specifications and documents for a VOL628A?
Additional datasheets, footprints and schematics for VOL628A are listed on our Part Details page. You can also find images and similar parts to VOL628A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOL628A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOL628A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOL628A fall under?
The VOL628A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOL628A when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOL628A you can contact the distributor directly for product support, shipping queries etc.
Is the VOL628A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOL628A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VOL628A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOL628A often in real-time on the comparison pages.
What if I can't find stock of VOL628A?
You can fill out our help required form which you can use to request a quote for VOL628A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.