Status: | Unknown |
---|---|
Series: | VOL618A |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
159
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
15,000
in stock
|
Buy Now | |
RS
from US$0.39
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
159
in stock
|
Buy Now | |
element14
from US$0.17
|
159
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
High collector emitter voltage, VCEO = 80 V |
Isolation test voltage, 5000 VRMS |
Applications |
---|
Telecom |
Industrial controls |
Battery powered equipment |
Application Notes |
---|
Application Note 45 |
Application Note 48 |
Application Note 41 |
Application Note 08 |
Application Note 42 |
Datasheet |
---|
VOL618A |
Product Literature |
---|
Did You Know |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTO COUPLER | TTI Europe |
LSOP-4 CPLR 100-200% CTR IF=1mA -e3 | RS |
Optocoupler, Transistor, 5Kv, Lsop-4 Rohs Compliant: Yes |Vishay VOL618A-3T | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, LSOP-4 | element14 |
OPTOCOUPLER 100-200% LSOP4 | Rutronik |
VOL618A Series 5000 Vrms 80 V Surface Mount Optocoupler Phototransistor - LSOP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP | Avnet America |
Where can I find additional details, specifications and documents for a VOL618A-3T?
Additional datasheets, footprints and schematics for VOL618A-3T are listed on our Part Details page. You can also find images and similar parts to VOL618A-3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOL618A-3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOL618A-3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOL618A-3T you can contact the distributor directly for product support, shipping queries etc.
Is the VOL618A-3T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOL618A-3T have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VOL618A-3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOL618A-3T often in real-time on the comparison pages.
What if I can't find stock of VOL618A-3T?
You can fill out our help required form which you can use to request a quote for VOL618A-3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.