Status: | Unknown |
---|---|
Series: | VOL3120 |
RoHS: | Compliant |
> |
2.5 A minimum peak output current |
48 kV/µs minimum common mode rejection (CMR) at VCM = 1500 V |
Agency Certificates and Approvals (*.pdf) |
---|
CQC Certificate 14001120228 |
VDE Certificate 132473 |
UL Online Certifications Directory FPQU2.E76222 |
UL Online Certifications Directory FPQU8.E76222 |
Application Notes |
---|
Application Note 43 |
Application Note 83 |
Application Note 91 |
Datasheet |
---|
VOL3120 |
Product Literature |
---|
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
COUPLER IGBT 2,5A 48KV/us | Rutronik |
OPTOCOUPLER, IGBT/MOSFET DRIVER, LSOP-5 | Farnell |
Optocoupler, Igbt/Mosfet Driver, Lsop-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a VOL3120-X001T?
Additional datasheets, footprints and schematics for VOL3120-X001T are listed on our Part Details page. You can also find images and similar parts to VOL3120-X001T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOL3120-X001T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOL3120-X001T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOL3120-X001T fall under?
The VOL3120-X001T is listed under Optoelectronics & Displays > Optocouplers > Gate Drive Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOL3120-X001T when available in the Gate Drive Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOL3120-X001T you can contact the distributor directly for product support, shipping queries etc.
Is the VOL3120-X001T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOL3120-X001T have stock available?
Authorised distributors including Rutronik, Farnell, element14 and Newark Electronics have stock available or on a lead time for VOL3120-X001T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOL3120-X001T often in real-time on the comparison pages.
What if I can't find stock of VOL3120-X001T?
You can fill out our help required form which you can use to request a quote for VOL3120-X001T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.