Prices starting from US$0.09
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 600% |
Current Transfer Ratio Min | 50% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Transistor 50-600% 5kV DIP4 | RS |
Transistor Output Optocoupler, Low Input Current, 1, 5.3 Kv, 50 %, 60 Ma, Dip, 4 Rohs Compliant: Yes |Vishay VO618A | Newark Electronics |
VO618A Series Single Channel 5300 Vrms 50 % Phototransistor Optocoupler - DIP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | Avnet America |
OPTOCOUPLER, TRANS., 50-600%, 1MA | element14 |
Where can I find additional details, specifications and documents for a VO618A?
Additional datasheets, footprints and schematics for VO618A are listed on our Part Details page. You can also find images and similar parts to VO618A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO618A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO618A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO618A fall under?
The VO618A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO618A when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO618A you can contact the distributor directly for product support, shipping queries etc.
Is the VO618A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO618A have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, RS, Newark Electronics and Future Electronics have stock available or on a lead time for VO618A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO618A often in real-time on the comparison pages.
What if I can't find stock of VO618A?
You can fill out our help required form which you can use to request a quote for VO618A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.