Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
3,330
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,136
in stock
|
Buy Now | |
element14
from US$0.29
|
1,059
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,059
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 125% |
Current Transfer Ratio Min | 63% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
OPTO COUPLER | TTI Europe |
Optocoupler Transistor 63-125% 5mA SMD4 | RS |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER, TRANS., 5MA VDE SMD, | element14 |
OPTOCOUPLER 63-125%,VDE 5mA 5V | Rutronik |
Optocoupler, Transistor, 5.3Kv, Smd Dip4 | Newark Electronics |
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD | Future Electronics |
Optocoupler DC-IN 1-CH DC-OUT 4-Pin PDIP SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VO617A-2X017T?
Additional datasheets, footprints and schematics for VO617A-2X017T are listed on our Part Details page. You can also find images and similar parts to VO617A-2X017T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO617A-2X017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO617A-2X017T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO617A-2X017T fall under?
The VO617A-2X017T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO617A-2X017T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO617A-2X017T you can contact the distributor directly for product support, shipping queries etc.
Is the VO617A-2X017T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO617A-2X017T have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for VO617A-2X017T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO617A-2X017T often in real-time on the comparison pages.
What if I can't find stock of VO617A-2X017T?
You can fill out our help required form which you can use to request a quote for VO617A-2X017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.