Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
3,516
in stock
|
Buy Now | |
RS
from US$0.10
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
3,627
in stock
|
Buy Now | |
element14
from US$0.18
|
3,516
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
513
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,100
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 600% |
Current Transfer Ratio Min | 50% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
DIP-4 OPTOCPL 50-600% CTR -e3 | RS |
Optocoupler, Trans., 50-600%, 5Ma | Newark Electronics |
OPTOCOUPLER, TRANS., 50-600%, 5MA | element14 |
VO617A Series Single Channel 5300 Vrms 50 % Phototransistor Optocoupler - DIP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | EBV Elektronik |
OPTOCOUPLER 50-600% DIP-4 | Rutronik |
OPTO COUPLER | TTI Europe |
Where can I find additional details, specifications and documents for a VO617A?
Additional datasheets, footprints and schematics for VO617A are listed on our Part Details page. You can also find images and similar parts to VO617A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO617A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO617A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO617A fall under?
The VO617A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO617A when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO617A you can contact the distributor directly for product support, shipping queries etc.
Is the VO617A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO617A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VO617A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO617A often in real-time on the comparison pages.
What if I can't find stock of VO617A?
You can fill out our help required form which you can use to request a quote for VO617A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.