Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
520
in stock
|
Buy Now | |
element14
from US$0.29
|
3,305
in stock
|
Buy Now | |
Farnell
from US$0.24
|
3,305
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
166
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
69
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 130% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
OPTOCOUPLER, PHOTOTRANSISTOR, 600VRMS | element14 |
Smd-4 Optocpl 130-260 % Ctr, Vde |Vishay VO615A-8X017T | Newark Electronics |
Optocoupler Transistor Output 1-CH SMD4 | RS |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER 130-260%,110DEG,VDE | Rutronik |
VO615A Series 1 Channel 5000Vrms SMT Phototransistor Optocoupler - SMD-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | Avnet America |
OPTOCPLR CTR 130-260% DIP4-SMD | TTI Europe |
Where can I find additional details, specifications and documents for a VO615A-8X017T?
Additional datasheets, footprints and schematics for VO615A-8X017T are listed on our Part Details page. You can also find images and similar parts to VO615A-8X017T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO615A-8X017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO615A-8X017T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO615A-8X017T fall under?
The VO615A-8X017T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO615A-8X017T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO615A-8X017T you can contact the distributor directly for product support, shipping queries etc.
Is the VO615A-8X017T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO615A-8X017T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Chip One Stop have stock available or on a lead time for VO615A-8X017T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO615A-8X017T often in real-time on the comparison pages.
What if I can't find stock of VO615A-8X017T?
You can fill out our help required form which you can use to request a quote for VO615A-8X017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.