Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0460
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
8,000
in stock
|
Buy Now | |
element14
from US$0.29
|
750
in stock
|
Buy Now | |
Farnell
from US$0.27
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
110
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler Transistor Output 1-CH SMD4 | RS |
OPTOCPLR 160-320 CTR, VDE 4PIN | element14 |
Optocoupler, 1-Ch, Smd Dip | Newark Electronics |
VO615A Series Single Channel 5000 Vrms 160 to 320% CTR NPN Optocoupler - SMD4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | Avnet America |
OPTOCPLR CTR 160-320% DIP4-SMD | TTI Europe |
Where can I find additional details, specifications and documents for a VO615A-4X019T?
Additional datasheets, footprints and schematics for VO615A-4X019T are listed on our Part Details page. You can also find images and similar parts to VO615A-4X019T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO615A-4X019T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO615A-4X019T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO615A-4X019T fall under?
The VO615A-4X019T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO615A-4X019T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO615A-4X019T you can contact the distributor directly for product support, shipping queries etc.
Is the VO615A-4X019T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO615A-4X019T have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for VO615A-4X019T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO615A-4X019T often in real-time on the comparison pages.
What if I can't find stock of VO615A-4X019T?
You can fill out our help required form which you can use to request a quote for VO615A-4X019T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.