Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,633
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,700
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 125% |
Current Transfer Ratio Min | 63% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | EBV Elektronik |
OPTOCOUPLER 63-125%,110DEG,VDE | Rutronik |
Dip-4 Optocpl 63-125% Ctr, Vde |Vishay VO615A-2X016 | Newark Electronics |
OPTOCPLR CTR 63-125% DIP4 | TTI Europe |
Where can I find additional details, specifications and documents for a VO615A-2X016?
Additional datasheets, footprints and schematics for VO615A-2X016 are listed on our Part Details page. You can also find images and similar parts to VO615A-2X016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO615A-2X016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO615A-2X016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO615A-2X016 fall under?
The VO615A-2X016 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO615A-2X016 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO615A-2X016 you can contact the distributor directly for product support, shipping queries etc.
Is the VO615A-2X016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO615A-2X016 have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for VO615A-2X016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO615A-2X016 often in real-time on the comparison pages.
What if I can't find stock of VO615A-2X016?
You can fill out our help required form which you can use to request a quote for VO615A-2X016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.