Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 40% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 80% |
Current Transfer Ratio Min | 40% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
OPTOCOUPLER, TRANS., 40-80%, 10MA SMD, | element14 |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | Avnet America |
OPTOCPLR CTR 40-80% DIP4 SMD | TTI Europe |
Where can I find additional details, specifications and documents for a VO615A-1X009T?
Additional datasheets, footprints and schematics for VO615A-1X009T are listed on our Part Details page. You can also find images and similar parts to VO615A-1X009T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO615A-1X009T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO615A-1X009T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO615A-1X009T fall under?
The VO615A-1X009T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO615A-1X009T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO615A-1X009T you can contact the distributor directly for product support, shipping queries etc.
Is the VO615A-1X009T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO615A-1X009T have stock available?
Authorised distributors including element14, Farnell, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VO615A-1X009T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO615A-1X009T often in real-time on the comparison pages.
What if I can't find stock of VO615A-1X009T?
You can fill out our help required form which you can use to request a quote for VO615A-1X009T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.