Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 10mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 600V |
Power Consumption | 100mW |
PH.TRIAC, NZC, 600V, 2MA, 5KDV/DT, DIP | Farnell |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP | EBV Elektronik |
Where can I find additional details, specifications and documents for a VO4256H?
Additional datasheets, footprints and schematics for VO4256H are listed on our Part Details page. You can also find images and similar parts to VO4256H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO4256H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO4256H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO4256H fall under?
The VO4256H is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO4256H when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO4256H you can contact the distributor directly for product support, shipping queries etc.
Is the VO4256H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO4256H have stock available?
Authorised distributors including Farnell and EBV Elektronik have stock available or on a lead time for VO4256H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO4256H often in real-time on the comparison pages.
What if I can't find stock of VO4256H?
You can fill out our help required form which you can use to request a quote for VO4256H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.