Status: | Unknown |
---|---|
Series: | VO3150A |
RoHS: | Compliant |
> |
0.5 A minimum peak output current |
25 kV/µs minimum common mode rejection (CMR) at VCM = 1500 V |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
Application Notes |
---|
Application Note 91 |
Datasheet |
---|
VO3150A |
Product Literature |
---|
Did You Know |
Application Brochure |
Tradeshow Brochure |
Applications Guide |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, IGBT DRIVER, 0.5A | element14 |
Optocoupler MOSFET Driver 0.5A 1500V SMD | RS |
Smd-8 Igbt Mosfet Driver 0.5A Vde |Vishay VO3150A-X017T | Newark Electronics |
Optocoupler DC-IN Single DC-OUT 8-Pin DIP SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VO3150A-X017T?
Additional datasheets, footprints and schematics for VO3150A-X017T are listed on our Part Details page. You can also find images and similar parts to VO3150A-X017T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO3150A-X017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO3150A-X017T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO3150A-X017T fall under?
The VO3150A-X017T is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to VO3150A-X017T when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO3150A-X017T you can contact the distributor directly for product support, shipping queries etc.
Is the VO3150A-X017T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VO3150A-X017T have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for VO3150A-X017T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO3150A-X017T often in real-time on the comparison pages.
What if I can't find stock of VO3150A-X017T?
You can fill out our help required form which you can use to request a quote for VO3150A-X017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.