Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
TTI Europe
from US$0.51
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
1,419
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
1,419
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 30mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 600V |
Power Consumption | 100mW |
PH.TRIAC ZC 600V 5MA 1.5K DV/D | TTI Europe |
VISHAY SEMICONDUCTOR VO3063 | Rapid Electronics |
Vishay Optocoupler (TRIAC) 600V 60mA 4.42kV | Distrelec |
Optocoupler, Triac, 5300Vrms | Newark Electronics |
VO03063 Series 5.3 kV 100 mA Phototriac Out Zero Crossing Optocoupler - DIP-6 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP | Avnet America |
PH.TRIAC, ZC, 600V, 5MA, 1.5K DV/DT, DIP | Farnell |
Where can I find additional details, specifications and documents for a VO3063?
Additional datasheets, footprints and schematics for VO3063 are listed on our Part Details page. You can also find images and similar parts to VO3063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO3063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO3063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO3063 fall under?
The VO3063 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO3063 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO3063 you can contact the distributor directly for product support, shipping queries etc.
Is the VO3063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO3063 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for VO3063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO3063 often in real-time on the comparison pages.
What if I can't find stock of VO3063?
You can fill out our help required form which you can use to request a quote for VO3063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.