Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
655
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
836
in stock
|
Buy Now | |
element14
from US$1.56
|
826
in stock
|
Buy Now | |
Farnell
from US$1.47
|
826
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
295
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
90
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
TTI Europe
from US$1.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Isolation Voltage | 5.3kV |
Data Rate | 10Mbaud |
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Optocoupler Output Type | Logic Gate |
Output Voltage | 7V |
OPTOCOUPLER, 10MBd, 5KV/us, 8PIN-e3 | Future Electronics |
Optocoupler, 10Mbd, 5Kv/Us, 8Pin | Newark Electronics |
OPTOCOUPLER, 10MBD, 5KV/US, 8PIN | element14 |
DIP-8 CPLR DUAL 10MBD 5kV/us -e3 | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Logic-Out Open Drain DC-IN 2-CH 8-Pin PDIP | Avnet America |
OPTOCOUPLER 10MBD 5KV/US 8P | TTI Europe |
Where can I find additional details, specifications and documents for a VO2631?
Additional datasheets, footprints and schematics for VO2631 are listed on our Part Details page. You can also find images and similar parts to VO2631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO2631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO2631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO2631 fall under?
The VO2631 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO2631 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO2631 you can contact the distributor directly for product support, shipping queries etc.
Is the VO2631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO2631 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VO2631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO2631 often in real-time on the comparison pages.
What if I can't find stock of VO2631?
You can fill out our help required form which you can use to request a quote for VO2631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.