Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
- Isolation test voltage, 4000 VRMS |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 4kV |
CTR Min | 500% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 1mA |
Optocoupler Output Type | Photodarlington |
Optocoupler, Photodarlington, 4Kv, Soic8 | Newark Electronics |
OPTOCOUPLER, SOIC-8, >500% CTR | element14 |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin SOIC N | Avnet America |
OPTOCPLR DUAL CTR >500% 8SOIC | TTI Europe |
Where can I find additional details, specifications and documents for a VO223AT?
Additional datasheets, footprints and schematics for VO223AT are listed on our Part Details page. You can also find images and similar parts to VO223AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO223AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO223AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO223AT fall under?
The VO223AT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO223AT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO223AT you can contact the distributor directly for product support, shipping queries etc.
Is the VO223AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO223AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for VO223AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO223AT often in real-time on the comparison pages.
What if I can't find stock of VO223AT?
You can fill out our help required form which you can use to request a quote for VO223AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.