Prices starting from US$0.77
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.19 |
1
|
Buy Now | |
TTI Europe | US$0.77 |
3,650
|
Buy Now | |
Newark Electronics | US$1.10 |
1,832
|
Buy Now | |
element14 | US$0.82 |
1,832
|
Buy Now | |
Farnell | US$0.86 |
1,832
|
Buy Now | |
Rapid Electronics | US$1.08 |
969
|
Buy Now | |
Chip One Stop | US$1.08 |
969
|
Buy Now | |
Future Electronics | US$0.83 |
-
|
Buy Now | |
Avnet America | US$0.88 |
-
|
Buy Now |
Triac Operating Mode | - |
---|---|
Isolation Voltage | 5.3kV |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Optocoupler Case Style | DIP |
No. of Pins | 8 |
Packaging | Each |
Input Current | 10mA |
No. of Channels | 1 |
Optocoupler, Triac, 5.3Kv, Dip-8 Rohs Compliant: Yes |Vishay VO2223 | Newark Electronics |
OPTOCOUPLER, TRIAC, 5.3KV, DIP-8 | element14 |
VISHAY SEMICONDUCTOR VO2223 | Rapid Electronics |
DIP-8 POWER PHOTOTRIAC 0.9A -e3 | RS |
VO2223 Series Single Channel 2.5 V 5300 Vrms Power Phototriac - DIP-8 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 7-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a VO2223?
Additional datasheets, footprints and schematics for VO2223 are listed on our Part Details page. You can also find images and similar parts to VO2223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO2223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO2223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO2223 fall under?
The VO2223 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO2223 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO2223 you can contact the distributor directly for product support, shipping queries etc.
Is the VO2223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO2223 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for VO2223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO2223 often in real-time on the comparison pages.
What if I can't find stock of VO2223?
You can fill out our help required form which you can use to request a quote for VO2223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.