Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 4kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Transfer Ratio Min | 100% |
Current Transfer Ratio Typ | 130% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Soic-8 Cpl Dual Ctr>100% |Vishay VO217AT | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N | Avnet America |
OPTOCPLR DUAL CTR >100% 8SOIC | TTI Europe |
Where can I find additional details, specifications and documents for a VO217AT?
Additional datasheets, footprints and schematics for VO217AT are listed on our Part Details page. You can also find images and similar parts to VO217AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO217AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO217AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO217AT fall under?
The VO217AT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO217AT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO217AT you can contact the distributor directly for product support, shipping queries etc.
Is the VO217AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO217AT have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VO217AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO217AT often in real-time on the comparison pages.
What if I can't find stock of VO217AT?
You can fill out our help required form which you can use to request a quote for VO217AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.