Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 4kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 320% |
Current Transfer Ratio Min | 160% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Transistor Output Optocoupler, 1, 4 Kv, 160 %, 60 Ma, Soic, 8 Rohs Compliant: Yes |Vishay VO208AT | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC | Avnet America |
OPTOCOUPLER, TRANS., BASE CNCT 160-320%, | Farnell |
Where can I find additional details, specifications and documents for a VO208AT?
Additional datasheets, footprints and schematics for VO208AT are listed on our Part Details page. You can also find images and similar parts to VO208AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO208AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO208AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO208AT fall under?
The VO208AT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO208AT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO208AT you can contact the distributor directly for product support, shipping queries etc.
Is the VO208AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO208AT have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for VO208AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO208AT often in real-time on the comparison pages.
What if I can't find stock of VO208AT?
You can fill out our help required form which you can use to request a quote for VO208AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.