No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 4kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 200% |
Current Transfer Ratio Min | 100% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
SOIC-8 CPL DUAL 100-200% CTR -e3 | RS |
Soic-8 Cpl Dual 100-200% Ctr |Vishay VO207AT | Newark Electronics |
Single Channel 70 V 4000 Vrms 100% CTR Phototransistor Optocoupler - SOIC-8 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC | Avnet America |
Where can I find additional details, specifications and documents for a VO207AT?
Additional datasheets, footprints and schematics for VO207AT are listed on our Part Details page. You can also find images and similar parts to VO207AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO207AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO207AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO207AT fall under?
The VO207AT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO207AT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO207AT you can contact the distributor directly for product support, shipping queries etc.
Is the VO207AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO207AT have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VO207AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO207AT often in real-time on the comparison pages.
What if I can't find stock of VO207AT?
You can fill out our help required form which you can use to request a quote for VO207AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.