Status: | Active |
---|---|
Series: | VNS1NV04P-E |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
No stock
|
Buy Now | |
Avnet America
from US$0.60
|
27,500
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
17,883
in stock
|
Buy Now | |
element14
from US$0.64
|
17,883
in stock
|
Buy Now | |
Farnell
from US$0.61
|
17,883
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now |
ESD protection |
Diagnostic feedback through input pin |
Compatible with standard Power MOSFET |
Linear current limitation |
Short circuit protection |
Thermal shutdown |
Low current drawn from input pin |
Direct access to the gate of the Power MOSFET (analog driving) |
Integrated clamp |
Product Specifications |
---|
DS6206 OMNIFET II fully autoprotected Power MOSFET |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
Power Switch Lo Side 1.7A 8-Pin SO N T/R | Avnet America |
VNS1NV04P Series Single 500 mOhm Surface Mount Low Side Driver - SOIC-8 | Future Electronics |
Power Load Switch, Low Side, Soic-8 | Newark Electronics |
POWER LOAD SWITCH, LOW SIDE, SOIC-8 | element14 |
STMicroelectronics, VNS1NV04PTR-E | RS |
Where can I find additional details, specifications and documents for a VNS1NV04PTR-E?
Additional datasheets, footprints and schematics for VNS1NV04PTR-E are listed on our Part Details page. You can also find images and similar parts to VNS1NV04PTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNS1NV04PTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNS1NV04PTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNS1NV04PTR-E fall under?
The VNS1NV04PTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNS1NV04PTR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNS1NV04PTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNS1NV04PTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNS1NV04PTR-E have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for VNS1NV04PTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNS1NV04PTR-E often in real-time on the comparison pages.
What if I can't find stock of VNS1NV04PTR-E?
You can fill out our help required form which you can use to request a quote for VNS1NV04PTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.