VNQ7140AJTR High and Low Side Drivers/Switches by STMicroelectronics

Quad channel high-side driver with MultiSense analog feedback for automotive applications

Status: Active
Series: VNQ7140AJ
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The device is a quad channel high-side driver manufactured using ST proprietary VIPower ® technology and housed in PowerSSO-16 package. The device is designed to drive 12 V automotive grounded loads through a 3 V and 5 V CMOS-compatible interface, providing protection and diagnostics. The device integrates advanced protective functions such as load current limitation, overload active management by power limitation and overtemperature shutdown with configurable latch-off. A FaultRST pin unlatches the output in case of fault or disables the latch-off functionality. A dedicated multifunction multiplexed analog output pin delivers sophisticated diagnostic functions including high precision proportional load current sense, supply voltage feedback and chip temperature sense, in addition to the detection of overload and short circuit to ground, short to V CC and OFF-state open-load. A sense enable pin allows OFF-state diagnosis to be disabled during the module low-power mode as well as external sense resistor sharing among similar devices

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for Farnell
Farnell
from US$1.63
138,389
in stock
Buy Now
Logo for element14
element14
from US$1.74
153,289
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.07
138,389
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.58
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Automotive qualified
General Quad channel smart high-side driver with MultiSense analog feedback Very low standby current Compatible with 3 V and 5 V CMOS outputs
Quad channel smart high-side driver with MultiSense analog feedback
Very low standby current
Compatible with 3 V and 5 V CMOS outputs
MultiSense diagnostic functions Multiplexed analog feedback of: load current with high precision proportional current mirror, VCC supply voltage and TCHIP device temperature Overload and short to ground (power limitation) indication Thermal shutdown indication OFF-state open-load detection Output short to VCC detection Sense enable/disable
Multiplexed analog feedback of: load current with high precision proportional current mirror, VCC supply voltage and TCHIP device temperature
Overload and short to ground (power limitation) indication
Thermal shutdown indication
OFF-state open-load detection
Output short to VCC detection
Sense enable/disable
Protections Undervoltage shutdown Overvoltage clamp Load current limitation Self limiting of fast thermal transients Configurable latch-off on overtemperature or power limitation with dedicated fault reset pin Loss of ground and loss of VCC Reverse battery with external components Electrostatic discharge protection
Undervoltage shutdown
Overvoltage clamp
Load current limitation
Self limiting of fast thermal transients
Configurable latch-off on overtemperature or power limitation with dedicated fault reset pin
Loss of ground and loss of VCC
Reverse battery with external components
Electrostatic discharge protection

Resources

CAD Symbol & Footprint models
VNQ7140AJ OrCAD Model

Alternative Descriptions

POWERSSO 16/HIGH-SIDE DRIVER | element14
Powersso 16/High-Side Driver | Newark Electronics
MOSFET DRVR 4A 4-OUT Hi Side Non-Inv 16-Pin PowerSSO T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VNQ7140AJTR?

Additional datasheets, footprints and schematics for VNQ7140AJTR are listed on our Part Details page. You can also find images and similar parts to VNQ7140AJTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VNQ7140AJTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNQ7140AJTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VNQ7140AJTR fall under?

The VNQ7140AJTR is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.

Can I view similar or alternative parts?

You can view similar parts to VNQ7140AJTR when available in the High Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VNQ7140AJTR you can contact the distributor directly for product support, shipping queries etc.

Is the VNQ7140AJTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VNQ7140AJTR have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for VNQ7140AJTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VNQ7140AJTR often in real-time on the comparison pages.

What if I can't find stock of VNQ7140AJTR?

You can fill out our help required form which you can use to request a quote for VNQ7140AJTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay