Status: | Active |
---|---|
Series: | VNQ5050K-E |
RoHS: | Compliant |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.94
|
4,440
in stock
|
Buy Now | |
element14
from US$3.77
|
5,440
in stock
|
Buy Now | |
Future Electronics
from US$3.19
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
4,440
in stock
|
Buy Now | |
Avnet America
from US$3.31
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
General featuresInrush current active management by power limitationVery low stand-by current3.0V CMOS compatible inputOptimized electromagnetic emissionVery low electromagnetic susceptibilityIn compliance with the 2002/95/EC European directive |
ProtectionUndervoltage shut-downOvervoltage clampLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCThermal shut downReverse battery protectionElectrostatic discharge protection |
Diagnostic functionsOpen drain status outputOn state open load detectionOff state open load detectionThermal shutdown indication |
Product Specifications |
---|
DS4042 Quad channel high side driver for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
DRIVER, HIGH SIDE, 19A, SOIC | element14 |
VNQ5050K Series 36 V 50 mOhm 19 A Quad Channel High Side Driver - PowerSSO-24 | Future Electronics |
Driver, High Side, 19A, Soic | Newark Electronics |
MOSFET DRVR 12A 4-OUT Hi Side Non-Inv 24-Pin PowerSSO EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a VNQ5050KTR-E?
Additional datasheets, footprints and schematics for VNQ5050KTR-E are listed on our Part Details page. You can also find images and similar parts to VNQ5050KTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNQ5050KTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNQ5050KTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNQ5050KTR-E fall under?
The VNQ5050KTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNQ5050KTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNQ5050KTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNQ5050KTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNQ5050KTR-E have stock available?
Authorised distributors including element14, Future Electronics, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for VNQ5050KTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNQ5050KTR-E often in real-time on the comparison pages.
What if I can't find stock of VNQ5050KTR-E?
You can fill out our help required form which you can use to request a quote for VNQ5050KTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.