Status: | Active |
---|---|
Series: | VNP35N07-E |
RoHS: | Compliant |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.10
|
958
in stock
|
Buy Now | |
Schukat Electronic
from US$3.62
|
3,720
in stock
|
Buy Now | |
element14
from US$3.40
|
2,724
in stock
|
Buy Now | |
Farnell
from US$2.94
|
2,643
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.22
|
783
in stock
|
Buy Now | |
Avnet Silica
-
|
27,750
in stock
|
Buy Now | |
Newark Electronics
from US$4.06
|
-
|
Buy Now | |
Future Electronics
from US$4.37
|
-
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now | |
Distrelec
from US$3.63
|
-
|
Buy Now |
Automotive qualified |
Linear current limitation |
Thermal shutdown |
Short circuit protection |
Integrated clamp |
Low current drawn from input pin |
Diagnostic feedback through input pin |
ESD protection |
Direct access to the gate of the Power MOSFET (analog driving) |
Compatible with standard Power MOSFET |
Standard TO-220 package |
Compliant with 2002/95/EC European directive |
Product Specifications |
---|
DS9310 OMNIFET: fully autoprotected Power MOSFET |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
N-Ch 70V 35A 125W 0,028R TO220 | Schukat Electronic |
MOSFET OMNIFET 70V 35A TO-220 | element14 |
STMicroelectronics, VNP35N07-E | RS |
IC: power switch | Transfer Multisort Elektronik |
Power Switch Lo Side 35A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Mosfet Transistor, N Channel, 18 A, 80 V, 28 Mohm, 10 V, 3 V Rohs Compliant: Yes |Stmicroelectronics VNP35N07-E | Newark Electronics |
VNP35N07 Series 18 V 35 A 280 mOhm Fully Autoprotected Power Mosfet - TO-220AB | Future Electronics |
ST MOSFET, 70V, 35A, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a VNP35N07-E?
Additional datasheets, footprints and schematics for VNP35N07-E are listed on our Part Details page. You can also find images and similar parts to VNP35N07-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNP35N07-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNP35N07-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNP35N07-E fall under?
The VNP35N07-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNP35N07-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNP35N07-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNP35N07-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNP35N07-E have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for VNP35N07-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNP35N07-E often in real-time on the comparison pages.
What if I can't find stock of VNP35N07-E?
You can fill out our help required form which you can use to request a quote for VNP35N07-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.