VNLD5300-E High and Low Side Drivers/Switches by STMicroelectronics

OMNIFET III fully protected low-side driver


The VNLD5300-E is a monolithic device made using STMicroelectronics VIPower technology, intended for driving resistive or inductive loads with one side connected to the battery. Built-in thermal shutdown protects the chip from overtemperature and short-circuit. Output current limitation protects the device in an overload condition. In case of long duration overload, the device limits the dissipated power to a safe level up to thermal shutdown intervention.Thermal shutdown, with automatic restart, allows the device to recover normal operation as soon as a fault condition disappears. Fast demagnetization of inductive loads is achieved at turn-off.

Prices starting from US$0.47


Distributor Starting From Stock
Logo for element14 element14 US$0.59
-
Buy Now
View Full Pricing & Stock Comparison

Features

AEC-Q100 qualified
Drain current: 2 A
ESD protection
Overvoltage clamp
Thermal shutdown
Current and power limitation
Very low standby current
Very low electromagnetic susceptibility
Compliant with European directive 2002/95/EC

Alternative Descriptions

MOSFET DRIVER, LOW SIDE, SOIC-8 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VNLD5300-E?

Additional datasheets, footprints and schematics for VNLD5300-E are listed on our Part Details page. You can also find images and similar parts to VNLD5300-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VNLD5300-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNLD5300-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VNLD5300-E fall under?

The VNLD5300-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.

Can I view similar or alternative parts?

You can view similar parts to VNLD5300-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VNLD5300-E you can contact the distributor directly for product support, shipping queries etc.

Is the VNLD5300-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VNLD5300-E have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for VNLD5300-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VNLD5300-E often in real-time on the comparison pages.

What if I can't find stock of VNLD5300-E?

You can fill out our help required form which you can use to request a quote for VNLD5300-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay