VNL5300S5-E High and Low Side Drivers/Switches by STMicroelectronics

Single channel LSD with digital status


The VNL5300S5-E is a monolithic device made using STMicroelectronics ® VIPower ® technology, intended for driving resistive or inductive loads with one side connected to the battery. Built-in thermal shutdown protects the chip from overtemperature and short-circuit. Output current limitation protects the device in an overload condition. In case of long duration overload, the device limits the dissipated power to a safe level up to thermal shutdown intervention. Thermal shutdown, with automatic restart, allows the device to recover normal operation as soon as a fault condition disappears. Fast demagnetization of inductive loads is achieved at turn-off.

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Drain current: 2 A
ESD protection
Overvoltage clamp
Thermal shutdown
Current and power limitation
Very low standby current
Very low electromagnetic susceptibility
Compliant with European directive 2002/95/EC
Open drain status output

Alternative Descriptions

MOSFET DRIVER, LOW SIDE, SOIC-8 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VNL5300S5-E?

Additional datasheets, footprints and schematics for VNL5300S5-E are listed on our Part Details page. You can also find images and similar parts to VNL5300S5-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VNL5300S5-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNL5300S5-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VNL5300S5-E fall under?

The VNL5300S5-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.

Can I view similar or alternative parts?

You can view similar parts to VNL5300S5-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VNL5300S5-E you can contact the distributor directly for product support, shipping queries etc.

Is the VNL5300S5-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VNL5300S5-E have stock available?

Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for VNL5300S5-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VNL5300S5-E often in real-time on the comparison pages.

What if I can't find stock of VNL5300S5-E?

You can fill out our help required form which you can use to request a quote for VNL5300S5-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay