Status: | Active |
---|---|
Series: | VNL5160N3-E |
RoHS: | Compliant |
Automotive qualified |
Drain current:3.5A |
ESD protection |
Overvoltage clamp |
Thermal shutdown |
Current and power limitation |
Very low standby current |
Very low electromagnetic susceptibility |
In compliance with the 2002/95/EC European directive |
Open drain status output (VNL5160S5-E only) |
Specially intended for R10W or 2x R5W automotive signal lamps |
Product Specifications |
---|
DS6507 OMNIFET III fully protected low-side driver |
Application Notes |
---|
AN4798 VIPower OMNIFET III hardware design guide |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
Abd Vipower Rohs Compliant: Yes |Stmicroelectronics VNL5160N3TR-E | Newark Electronics |
Power Switch Lo Side 3.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
POWER LOAD SWITCH, 5V, SOT-223-4 | Farnell |
Where can I find additional details, specifications and documents for a VNL5160N3TR-E?
Additional datasheets, footprints and schematics for VNL5160N3TR-E are listed on our Part Details page. You can also find images and similar parts to VNL5160N3TR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNL5160N3TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNL5160N3TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNL5160N3TR-E fall under?
The VNL5160N3TR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNL5160N3TR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNL5160N3TR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNL5160N3TR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNL5160N3TR-E have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for VNL5160N3TR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNL5160N3TR-E often in real-time on the comparison pages.
What if I can't find stock of VNL5160N3TR-E?
You can fill out our help required form which you can use to request a quote for VNL5160N3TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.