Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.42
|
8,300
in stock
|
Buy Now | |
element14
from US$8.54
|
8,300
in stock
|
Buy Now | |
Farnell
from US$8.09
|
8,300
in stock
|
Buy Now | |
Avnet Silica
-
|
19,000
in stock
|
Buy Now | |
Future Electronics
from US$6.38
|
-
|
Buy Now | |
Avnet America
from US$6.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 36V |
Current Limit | 1.1A |
On State Resistance | 0.11ohm |
Distribution Switch Case Style | PowerSSO |
No. of Pins | 36Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 8Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Power Load Switch, 36V, Powersso-36 | Newark Electronics |
POWER LOAD SWITCH, 36V, POWERSSO-36 | element14 |
Power Switch Hi Side 0.7A 36-Pin PowerSSO T/R | Avnet Silica |
High side driver,power ssr,octal 0.7A | RS |
Octal high side smart power solid state relay | Future Electronics |
Where can I find additional details, specifications and documents for a VNI8200XPTR?
Additional datasheets, footprints and schematics for VNI8200XPTR are listed on our Part Details page. You can also find images and similar parts to VNI8200XPTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNI8200XPTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNI8200XPTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNI8200XPTR fall under?
The VNI8200XPTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VNI8200XPTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNI8200XPTR you can contact the distributor directly for product support, shipping queries etc.
Is the VNI8200XPTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNI8200XPTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for VNI8200XPTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNI8200XPTR often in real-time on the comparison pages.
What if I can't find stock of VNI8200XPTR?
You can fill out our help required form which you can use to request a quote for VNI8200XPTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.