Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Output Current | 1A |
---|---|
Supply Voltage Min | 10.5V |
Supply Voltage Max | 36V |
Driver Case Style | PowerSSO |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Device Type | High Side |
IC: power switch | Transfer Multisort Elektronik |
Power Switch Hi Side 1A 24-Pin PowerSSO EP Tube | Avnet Silica |
VN14140K-32: 36 V 1 A 80 mOhm Dual Power Solid State Relay - POWERSSO-24 | Future Electronics |
RELAY, QUAD, 41V, 1A, 24POWERSSO | Farnell |
Motion Control & Automation |Stmicroelectronics VNI4140K-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a VNI4140K-32?
Additional datasheets, footprints and schematics for VNI4140K-32 are listed on our Part Details page. You can also find images and similar parts to VNI4140K-32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNI4140K-32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNI4140K-32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNI4140K-32 fall under?
The VNI4140K-32 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VNI4140K-32 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNI4140K-32 you can contact the distributor directly for product support, shipping queries etc.
Is the VNI4140K-32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNI4140K-32 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Future Electronics, Avnet America and Farnell have stock available or on a lead time for VNI4140K-32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNI4140K-32 often in real-time on the comparison pages.
What if I can't find stock of VNI4140K-32?
You can fill out our help required form which you can use to request a quote for VNI4140K-32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.