Status: | Active |
---|---|
Series: | VNH7040AY |
RoHS: | Compliant |
Prices starting from US$2.92
AEC-Q100 qualified |
Output current: 35 A |
3 V CMOS compatible inputs |
Undervoltage shutdown |
Overvoltage clamp |
Thermal shutdown |
Cross-conduction protection |
Current and power limitation |
Very low standby power consumption |
Protection against loss of ground and loss of VCC |
PWM operation up to 20 KHz |
Multisense monitoring functions Analog motor current feedback Chip temperature monitoring Battery voltage monitoring |
Analog motor current feedback |
Chip temperature monitoring |
Battery voltage monitoring |
Multisense diagnostic functions Output short to ground detection Thermal shutdown indication OFF-state open-load detection High-side power limitation indication Low-side overcurrent shutdown indication Output short to VCC detection |
Output short to ground detection |
Thermal shutdown indication |
OFF-state open-load detection |
High-side power limitation indication |
Low-side overcurrent shutdown indication |
Output short to VCC detection |
Output protected against short to ground and short to VCC |
Standby mode |
Half bridge operation |
Package: ECOPACK® |
Product Specifications |
---|
DS11155 Automotive fully integrated H-bridge motor driver |
Application Notes |
---|
AN5026 VIPower M0-7 H-Bridges for Automotive DC Motor Control |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPowerâ„¢ M0-7 family H-bridges for DC motor control |
IC: driver | Transfer Multisort Elektronik |
Full-Bridge Motor Driver 35A Auto PSSO36 | RS |
Fully Integrated Motor Driver H-Bridge Automotive 38V 35A 40mOhm 36-Pin PowerSSO T/R | Avnet America |
Motor Driver, H-Bridge, Powersso-36 | Newark Electronics |
Where can I find additional details, specifications and documents for a VNH7040AYTR?
Additional datasheets, footprints and schematics for VNH7040AYTR are listed on our Part Details page. You can also find images and similar parts to VNH7040AYTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNH7040AYTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNH7040AYTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNH7040AYTR fall under?
The VNH7040AYTR is listed under Automotive Analog and Power > Motor Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to VNH7040AYTR when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNH7040AYTR you can contact the distributor directly for product support, shipping queries etc.
Is the VNH7040AYTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNH7040AYTR have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Avnet America, element14 and Farnell have stock available or on a lead time for VNH7040AYTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNH7040AYTR often in real-time on the comparison pages.
What if I can't find stock of VNH7040AYTR?
You can fill out our help required form which you can use to request a quote for VNH7040AYTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.